Comtelco Industries, Inc. Yagi 3-Element Antenna Y3373D-WB

Description
YAGI 3-ELEMENT 6dBd HD 746-960MHz DIRECT "N" FEMALE TERMINATION
Description
YAGI 3-ELEMENT 6dBd HD 746-960MHz DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y3373D-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y3373D-WB
Yagi 3-Element Antenna Y3373D-WB
YAGI 3-ELEMENT 6dBd HD 746-960MHz DIRECT "N" FEMALE TERMINATION

YAGI 3-ELEMENT 6dBd HD 746-960MHz DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3373D-WB
Product Name Yagi 3-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 746.0 to 960.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118909-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 1367700 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details