YAGI 3-ELEMENT 6dBd HD 746-796MHz DIRECT "N" FEMALE TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y3373D-50 |
| Product Name | Yagi 3-Element Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 746.0 to 796.0 MHz |
| Gain | 6 dB |
| VSWR | 2 :1 |