Comtelco Industries, Inc. Yagi 3-Element Antenna Y3363A-WB

Description
YAGI 3-ELEMENT 6dBd HD 600-700MHz PIGTAIL "N" FEMALE TERMINATION
Description
YAGI 3-ELEMENT 6dBd HD 600-700MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y3363A-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y3363A-WB
Yagi 3-Element Antenna Y3363A-WB
YAGI 3-ELEMENT 6dBd HD 600-700MHz PIGTAIL "N" FEMALE TERMINATION

YAGI 3-ELEMENT 6dBd HD 600-700MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3363A-WB
Product Name Yagi 3-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 600.0 to 700.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details