YAGI 7-ELEMENT 10.4dBd HD 406-430MHz DIRECT "N" FEMALE TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y3347D-A |
| Product Name | Yagi 7-Element Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 406.0 to 430.0 MHz |
| Gain | 10.4 dB |
| VSWR | 2 :1 |