Comtelco Industries, Inc. Yagi 7-Element Antenna Y3347A-C

Description
YAGI 7-ELEMENT 10.4dBd HD 450-470MHz PIGTAIL "N" FEMALE TERMINATION
Description
YAGI 7-ELEMENT 10.4dBd HD 450-470MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 7-Element Antenna - Y3347A-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 7-Element Antenna
Y3347A-C
Yagi 7-Element Antenna Y3347A-C
YAGI 7-ELEMENT 10.4dBd HD 450-470MHz PIGTAIL "N" FEMALE TERMINATION

YAGI 7-ELEMENT 10.4dBd HD 450-470MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3347A-C
Product Name Yagi 7-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 10.4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers