Comtelco Industries, Inc. Yagi 7-Element Antenna Y3347A-A

Description
YAGI 7-ELEMENT 10.4dBd HD 406-430MHz PIGTAIL "N" FEMALE TERMINATION
Description
YAGI 7-ELEMENT 10.4dBd HD 406-430MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 7-Element Antenna - Y3347A-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 7-Element Antenna
Y3347A-A
Yagi 7-Element Antenna Y3347A-A
YAGI 7-ELEMENT 10.4dBd HD 406-430MHz PIGTAIL "N" FEMALE TERMINATION

YAGI 7-ELEMENT 10.4dBd HD 406-430MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3347A-A
Product Name Yagi 7-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 406.0 to 430.0 MHz
Gain 10.4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108792-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers