Comtelco Industries, Inc. Yagi 5-Element Antenna Y3345D-A

Description
YAGI 5-ELEMENT 9dBd HD 406-430MHz DIRECT "N" TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 406-430MHz DIRECT "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3345D-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3345D-A
Yagi 5-Element Antenna Y3345D-A
YAGI 5-ELEMENT 9dBd HD 406-430MHz DIRECT "N" TERMINATION

YAGI 5-ELEMENT 9dBd HD 406-430MHz DIRECT "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3345D-A
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 406.0 to 430.0 MHz
Gain 8.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2344657-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details