Comtelco Industries, Inc. Yagi 5-Element Antenna Y3345A-D

Description
YAGI 5-ELEMENT 9dBd HD 470-490MHz PIGTAIL "N" TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 470-490MHz PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3345A-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3345A-D
Yagi 5-Element Antenna Y3345A-D
YAGI 5-ELEMENT 9dBd HD 470-490MHz PIGTAIL "N" TERMINATION

YAGI 5-ELEMENT 9dBd HD 470-490MHz PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3345A-D
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 8.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2024077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details