Comtelco Industries, Inc. Yagi 5-Element Antenna Y3345A-C

Description
YAGI 5-ELEMENT 9dBd HD 450-470MHz PIGTAIL "N" TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 450-470MHz PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3345A-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3345A-C
Yagi 5-Element Antenna Y3345A-C
YAGI 5-ELEMENT 9dBd HD 450-470MHz PIGTAIL "N" TERMINATION

YAGI 5-ELEMENT 9dBd HD 450-470MHz PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3345A-C
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 8.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1408034 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details