Comtelco Industries, Inc. Yagi 5-Element Antenna Y3345A-A

Description
YAGI 5-ELEMENT 9dBd HD 406-430MHz PIGTAIL "N" TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 406-430MHz PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3345A-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3345A-A
Yagi 5-Element Antenna Y3345A-A
YAGI 5-ELEMENT 9dBd HD 406-430MHz PIGTAIL "N" TERMINATION

YAGI 5-ELEMENT 9dBd HD 406-430MHz PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3345A-A
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 406.0 to 430.0 MHz
Gain 8.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/GALILEO/IRNSS L1/L2/L5 Passive Ceramic Patch Antenna 25*25*2mm - ET-GPL125-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 100796 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 4.4 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details