Comtelco Industries, Inc. Yagi 3-Element Antenna Y3343D-A

Description
YAGI 3-ELEMENT 7dBd HD 406-430MHz DIRECT "N" TERMINATION
Description
YAGI 3-ELEMENT 7dBd HD 406-430MHz DIRECT "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y3343D-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y3343D-A
Yagi 3-Element Antenna Y3343D-A
YAGI 3-ELEMENT 7dBd HD 406-430MHz DIRECT "N" TERMINATION

YAGI 3-ELEMENT 7dBd HD 406-430MHz DIRECT "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3343D-A
Product Name Yagi 3-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 406.0 to 430.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + RP SMA Male St. Connector - ET-WI9RM-1L3-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248705 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details