YAGI 3-ELEMENT 7dBd HD 450-470MHz PIGTAIL "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y3343A-C |
| Product Name | Yagi 3-Element Antenna |
| Applications | HighFrequency; Ultra High Frequency |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 450.0 to 470.0 MHz |
| Gain | 6 dB |
Vertical