Comtelco Industries, Inc. Yagi 3-Element Antenna Y3343A-B

Description
YAGI 3-ELEMENT 7dBd HD 430-450MHz PIGTAIL "N" TERMINATION
Description
YAGI 3-ELEMENT 7dBd HD 430-450MHz PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y3343A-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y3343A-B
Yagi 3-Element Antenna Y3343A-B
YAGI 3-ELEMENT 7dBd HD 430-450MHz PIGTAIL "N" TERMINATION

YAGI 3-ELEMENT 7dBd HD 430-450MHz PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3343A-B
Product Name Yagi 3-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 430.0 to 450.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RFID Antennas - 2097288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 865.0 to ? MHz
Connectors Type N
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details