Comtelco Industries, Inc. Yagi 12-Element Antenna Y33412D-E

Description
YAGI 12-ELEMENT 12dBd HD YAGI 490-512MHz DIRECT "N" TERMINATION
Description
YAGI 12-ELEMENT 12dBd HD YAGI 490-512MHz DIRECT "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 12-Element Antenna - Y33412D-E - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 12-Element Antenna
Y33412D-E
Yagi 12-Element Antenna Y33412D-E
YAGI 12-ELEMENT 12dBd HD YAGI 490-512MHz DIRECT "N" TERMINATION

YAGI 12-ELEMENT 12dBd HD YAGI 490-512MHz DIRECT "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y33412D-E
Product Name Yagi 12-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 490.0 to 512.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1407611 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details