Comtelco Industries, Inc. Yagi 12-Element Antenna Y33412D-A

Description
YAGI 12-ELEMENT HD 12dBd 406-430MHz DIRECT "N" TERMINATION
Description
YAGI 12-ELEMENT HD 12dBd 406-430MHz DIRECT "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 12-Element Antenna - Y33412D-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 12-Element Antenna
Y33412D-A
Yagi 12-Element Antenna Y33412D-A
YAGI 12-ELEMENT HD 12dBd 406-430MHz DIRECT "N" TERMINATION

YAGI 12-ELEMENT HD 12dBd 406-430MHz DIRECT "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y33412D-A
Product Name Yagi 12-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 406.0 to 430.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antennas - 1-2823598-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers