YAGI 5-ELEMENT 9dBd HD 370-390MHz DIRECT "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y3335D-D |
| Product Name | Yagi 5-Element Antenna |
| Applications | HighFrequency; Ultra High Frequency |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 370.0 to 390.0 MHz |
| Gain | 8 dB |
Vertical