Comtelco Industries, Inc. Yagi 5-Element Antenna Y3335A-D

Description
YAGI 5-ELEMENT 9dBd HD 370-390MHz PIGTAIL "N" TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 370-390MHz PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3335A-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3335A-D
Yagi 5-Element Antenna Y3335A-D
YAGI 5-ELEMENT 9dBd HD 370-390MHz PIGTAIL "N" TERMINATION

YAGI 5-ELEMENT 9dBd HD 370-390MHz PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3335A-D
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 370.0 to 390.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2269048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details