Comtelco Industries, Inc. Yagi 5-Element Antenna Y3325C-C

Description
YAGI 5-ELEMENT 9dBd HD 220-250MHz SO239 TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 220-250MHz SO239 TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3325C-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3325C-C
Yagi 5-Element Antenna Y3325C-C
YAGI 5-ELEMENT 9dBd HD 220-250MHz SO239 TERMINATION

YAGI 5-ELEMENT 9dBd HD 220-250MHz SO239 TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3325C-C
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 220.0 to 250.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2675054 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details