Comtelco Industries, Inc. Yagi 5-Element Antenna Y3325C-A

Description
YAGI 5-ELEMENT 9dBd HD 200-215MHz SO239 TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 200-215MHz SO239 TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3325C-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3325C-A
Yagi 5-Element Antenna Y3325C-A
YAGI 5-ELEMENT 9dBd HD 200-215MHz SO239 TERMINATION

YAGI 5-ELEMENT 9dBd HD 200-215MHz SO239 TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3325C-A
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 200.0 to 215.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 150308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 430.0 MHz
Gain 3.98 dB
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details