Comtelco Industries, Inc. Yagi 5-Element Antenna Y3325A-C

Description
YAGI 5-ELEMENT 9dBd HD YAGI 220-250MHz TYPE "N" FEMALE TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD YAGI 220-250MHz TYPE "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3325A-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3325A-C
Yagi 5-Element Antenna Y3325A-C
YAGI 5-ELEMENT 9dBd HD YAGI 220-250MHz TYPE "N" FEMALE TERMINATION

YAGI 5-ELEMENT 9dBd HD YAGI 220-250MHz TYPE "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3325A-C
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 220.0 to 250.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248664 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Virtual Antenna - TRIO mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
View Details