Comtelco Industries, Inc. Yagi 5-Element Antenna Y3325A-B

Description
YAGI 5-ELEMENT 9dBd HD YAGI 210-225MHz TYPE "N" FEMALE TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD YAGI 210-225MHz TYPE "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3325A-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3325A-B
Yagi 5-Element Antenna Y3325A-B
YAGI 5-ELEMENT 9dBd HD YAGI 210-225MHz TYPE "N" FEMALE TERMINATION

YAGI 5-ELEMENT 9dBd HD YAGI 210-225MHz TYPE "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3325A-B
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 210.0 to 225.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details