Comtelco Industries, Inc. Yagi 3-Element Antenna Y3323C-C

Description
YAGI 3-ELEMENT 6dBd HD 220-225MHz SO239 TERMINATION
Description
YAGI 3-ELEMENT 6dBd HD 220-225MHz SO239 TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y3323C-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y3323C-C
Yagi 3-Element Antenna Y3323C-C
YAGI 3-ELEMENT 6dBd HD 220-225MHz SO239 TERMINATION

YAGI 3-ELEMENT 6dBd HD 220-225MHz SO239 TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3323C-C
Product Name Yagi 3-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 220.0 to 225.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1407611 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details