YAGI 3-ELEMENT 6dBd HD 210-225MHz SO239 TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y3323C-B |
| Product Name | Yagi 3-Element Antenna |
| Applications | HighFrequency; Very High Frequency |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 210.0 to 225.0 MHz |
| Gain | 6 dB |