Comtelco Industries, Inc. Yagi 3-Element Antenna Y3323A-B

Description
YAGI 3-ELEMENT 9dBd HD 210-225MHz TYPE "N" FEMALE TERMINATION
Description
YAGI 3-ELEMENT 9dBd HD 210-225MHz TYPE "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y3323A-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y3323A-B
Yagi 3-Element Antenna Y3323A-B
YAGI 3-ELEMENT 9dBd HD 210-225MHz TYPE "N" FEMALE TERMINATION

YAGI 3-ELEMENT 9dBd HD 210-225MHz TYPE "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3323A-B
Product Name Yagi 3-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 210.0 to 225.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS Active Patch Antenna 16*6mm with 1.13mm Cable ( L - 10CM ) + UFL Connector - ET-GPL1-5L10C-U-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RFID Antennas - 2272065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 5 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details