Comtelco Industries, Inc. Yagi 5-Element Antenna Y3315C-D

Description
YAGI 5-ELEMENT 9dBd HD 162-168MHz SO239 TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 162-168MHz SO239 TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3315C-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3315C-D
Yagi 5-Element Antenna Y3315C-D
YAGI 5-ELEMENT 9dBd HD 162-168MHz SO239 TERMINATION

YAGI 5-ELEMENT 9dBd HD 162-168MHz SO239 TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3315C-D
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 162.0 to 168.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details