YAGI 5-ELEMENT 9dBd HD 156-162MHz SO239 TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y3315C-C |
| Product Name | Yagi 5-Element Antenna |
| Applications | HighFrequency; Very High Frequency |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 156.0 to 162.0 MHz |
| Gain | 9 dB |
Linear, Vertical