Comtelco Industries, Inc. Yagi 5-Element Antenna Y3315C-B

Description
YAGI 5-ELEMENT 9dBd HD 150-156MHz SO239 TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 150-156MHz SO239 TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3315C-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3315C-B
Yagi 5-Element Antenna Y3315C-B
YAGI 5-ELEMENT 9dBd HD 150-156MHz SO239 TERMINATION

YAGI 5-ELEMENT 9dBd HD 150-156MHz SO239 TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3315C-B
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 150.0 to 156.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 2766665 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details
Antenna Unit - NN03-320 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
4 suppliers