Comtelco Industries, Inc. Yagi 5-Element Antenna Y3315A-E

Description
YAGI 5-ELEMENT 9dBd HD 168-174MHz TYPE "N" FEMALE TERMINATION
Description
YAGI 5-ELEMENT 9dBd HD 168-174MHz TYPE "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y3315A-E - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y3315A-E
Yagi 5-Element Antenna Y3315A-E
YAGI 5-ELEMENT 9dBd HD 168-174MHz TYPE "N" FEMALE TERMINATION

YAGI 5-ELEMENT 9dBd HD 168-174MHz TYPE "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3315A-E
Product Name Yagi 5-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 168.0 to 174.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details