Comtelco Industries, Inc. Yagi 3-Element Antenna Y3313A-D

Description
YAGI 3-ELEMENT 6dBd HD 162-168MHz TYPE "N" FEMALE TERMINATION
Description
YAGI 3-ELEMENT 6dBd HD 162-168MHz TYPE "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y3313A-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y3313A-D
Yagi 3-Element Antenna Y3313A-D
YAGI 3-ELEMENT 6dBd HD 162-168MHz TYPE "N" FEMALE TERMINATION

YAGI 3-ELEMENT 6dBd HD 162-168MHz TYPE "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3313A-D
Product Name Yagi 3-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 162.0 to 168.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT9RM-1L3-SMS-BR9 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 9 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675040 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
Antenna Unit - NN03-410 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 790.0 to 2500.0 MHz
Gain 4 dB
View Details
2 suppliers