Comtelco Industries, Inc. Yagi 3-Element Antenna Y3313A-C

Description
YAGI 3-ELEMENT 6dBd HD 156-162MHz TYPE "N" FEMALE TERMINATION
Description
YAGI 3-ELEMENT 6dBd HD 156-162MHz TYPE "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y3313A-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y3313A-C
Yagi 3-Element Antenna Y3313A-C
YAGI 3-ELEMENT 6dBd HD 156-162MHz TYPE "N" FEMALE TERMINATION

YAGI 3-ELEMENT 6dBd HD 156-162MHz TYPE "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y3313A-C
Product Name Yagi 3-Element Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 156.0 to 162.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766685 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details