Comtelco Industries, Inc. Yagi 8-Element Antenna Y2288B-WB

Description
YAGI 8-ELEMENT WIDEBAND 10.2dBd 806-950MHz DIRECT "TNC" FEMALE TERMINATION
Description
YAGI 8-ELEMENT WIDEBAND 10.2dBd 806-950MHz DIRECT "TNC" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 8-Element Antenna - Y2288B-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 8-Element Antenna
Y2288B-WB
Yagi 8-Element Antenna Y2288B-WB
YAGI 8-ELEMENT WIDEBAND 10.2dBd 806-950MHz DIRECT "TNC" FEMALE TERMINATION

YAGI 8-ELEMENT WIDEBAND 10.2dBd 806-950MHz DIRECT "TNC" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2288B-WB
Product Name Yagi 8-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 850.0 MHz
Gain 10.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8685RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2011724 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 680.0 to ? MHz
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers