Comtelco Industries, Inc. Yagi 8-Element Antenna Y2288A-WB

Description
YAGI 8-ELEMENT 10.2dBd WIDEBAND 806-950MHz PIGTAIL "N" FEMALE TERMINATION
Description
YAGI 8-ELEMENT 10.2dBd WIDEBAND 806-950MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 8-Element Antenna - Y2288A-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 8-Element Antenna
Y2288A-WB
Yagi 8-Element Antenna Y2288A-WB
YAGI 8-ELEMENT 10.2dBd WIDEBAND 806-950MHz PIGTAIL "N" FEMALE TERMINATION

YAGI 8-ELEMENT 10.2dBd WIDEBAND 806-950MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2288A-WB
Product Name Yagi 8-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 950.0 MHz
Gain 10.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
868MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868PC-5L10CP21-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 6 dB
View Details