Comtelco Industries, Inc. Yagi 7-Element Antenna Y2287B-915

Description
YAGI 7-ELEMENT 10.2dBd 900-930MHz DIRECT "TNC" FEMALE TERMINATION
Description
YAGI 7-ELEMENT 10.2dBd 900-930MHz DIRECT "TNC" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 7-Element Antenna - Y2287B-915 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 7-Element Antenna
Y2287B-915
Yagi 7-Element Antenna Y2287B-915
YAGI 7-ELEMENT 10.2dBd 900-930MHz DIRECT "TNC" FEMALE TERMINATION

YAGI 7-ELEMENT 10.2dBd 900-930MHz DIRECT "TNC" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2287B-915
Product Name Yagi 7-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 10.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
SMT Antennas - 2102403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Frequency Range 433.1 to ? MHz
Form Factor / Mounting Internal
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details