Comtelco Industries, Inc. Yagi 7-Element Antenna Y2287B-06

Description
YAGI 7-ELEMENT 10.2dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION
Description
YAGI 7-ELEMENT 10.2dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 7-Element Antenna - Y2287B-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 7-Element Antenna
Y2287B-06
Yagi 7-Element Antenna Y2287B-06
YAGI 7-ELEMENT 10.2dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION

YAGI 7-ELEMENT 10.2dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2287B-06
Product Name Yagi 7-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 10.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
868MHz 5dBi Screw Mount Cup Shape Antenna With RG174 Cable (L-1Mtr) + SMA Male St. Connector - ET-8685WPS-1L1P1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details