Comtelco Industries, Inc. Yagi 5-Element Antenna Y2285B-66

Description
YAGI 5-ELEMENT 9dBd 866-960MHz DIRECT "TNC" FEMALE TERMINATION
Description
YAGI 5-ELEMENT 9dBd 866-960MHz DIRECT "TNC" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y2285B-66 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y2285B-66
Yagi 5-Element Antenna Y2285B-66
YAGI 5-ELEMENT 9dBd 866-960MHz DIRECT "TNC" FEMALE TERMINATION

YAGI 5-ELEMENT 9dBd 866-960MHz DIRECT "TNC" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2285B-66
Product Name Yagi 5-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 866.0 to 960.0 MHz
Gain 8.6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details