Comtelco Industries, Inc. Yagi 5-Element Antenna Y2285B-06

Description
YAGI 5-ELEMENT 9dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION
Description
YAGI 5-ELEMENT 9dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 5-Element Antenna - Y2285B-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 5-Element Antenna
Y2285B-06
Yagi 5-Element Antenna Y2285B-06
YAGI 5-ELEMENT 9dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION

YAGI 5-ELEMENT 9dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2285B-06
Product Name Yagi 5-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 8.6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2107144 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details