YAGI 5-ELEMENT 9dBd 866-960MHz PIGTAIL "N" FEMALE TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y2285A-66 |
| Product Name | Yagi 5-Element Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 866.0 to 960.0 MHz |
| Gain | 8.6 dB |
| VSWR | 2 :1 |