Comtelco Industries, Inc. Yagi 3-Element Antenna Y2283B-06

Description
YAGI 3-ELEMENT 6dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION
Description
YAGI 3-ELEMENT 6dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y2283B-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y2283B-06
Yagi 3-Element Antenna Y2283B-06
YAGI 3-ELEMENT 6dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION

YAGI 3-ELEMENT 6dBd 806-896MHz DIRECT "TNC" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2283B-06
Product Name Yagi 3-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 6DBI PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9156FPC-5L10CP44-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 6 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2097271 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Connectors Type n female
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers