Comtelco Industries, Inc. Yagi 3-Element Antenna Y2283A-06

Description
YAGI 3-ELEMENT 6dBd 806-896MHz PIGTAIL "N" FEMALE TERMINATION
Description
YAGI 3-ELEMENT 6dBd 806-896MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y2283A-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y2283A-06
Yagi 3-Element Antenna Y2283A-06
YAGI 3-ELEMENT 6dBd 806-896MHz PIGTAIL "N" FEMALE TERMINATION

YAGI 3-ELEMENT 6dBd 806-896MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2283A-06
Product Name Yagi 3-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers