YAGI 3-ELEMENT 7dBd 470-490MHz DIRECT "TNC" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y2243B-D |
| Product Name | Yagi 3-Element Antenna |
| Applications | HighFrequency; Ultra High Frequency |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 470.0 to 490.0 MHz |
| Gain | 7 dB |
Linear, Vertical