Comtelco Industries, Inc. Yagi 3-Element Antenna Y2243B-C

Description
YAGI 3-ELEMENT 7dBd 450-470MHz DIRECT "TNC" TERMINATION
Description
YAGI 3-ELEMENT 7dBd 450-470MHz DIRECT "TNC" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y2243B-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y2243B-C
Yagi 3-Element Antenna Y2243B-C
YAGI 3-ELEMENT 7dBd 450-470MHz DIRECT "TNC" TERMINATION

YAGI 3-ELEMENT 7dBd 450-470MHz DIRECT "TNC" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2243B-C
Product Name Yagi 3-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details