Comtelco Industries, Inc. Yagi 3-Element Antenna Y2243A-D

Description
YAGI 3-ELEMENT 7dBd 470-490MHz PIGTAIL "N" TERMINATION
Description
YAGI 3-ELEMENT 7dBd 470-490MHz PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y2243A-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y2243A-D
Yagi 3-Element Antenna Y2243A-D
YAGI 3-ELEMENT 7dBd 470-490MHz PIGTAIL "N" TERMINATION

YAGI 3-ELEMENT 7dBd 470-490MHz PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2243A-D
Product Name Yagi 3-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 4dBi Adhesive Sticker Antenna With RG174 (L-3Mtr) Cable + Fakra Male St. Connector - ET-LTS-1L3-FKMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1408034 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details