Comtelco Industries, Inc. Yagi 3-Element Antenna Y2243A-C

Description
YAGI 3-ELEMENT 7dBd 450-470MHz PIGTAIL "N" TERMINATION
Description
YAGI 3-ELEMENT 7dBd 450-470MHz PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 3-Element Antenna - Y2243A-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 3-Element Antenna
Y2243A-C
Yagi 3-Element Antenna Y2243A-C
YAGI 3-ELEMENT 7dBd 450-470MHz PIGTAIL "N" TERMINATION

YAGI 3-ELEMENT 7dBd 450-470MHz PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y2243A-C
Product Name Yagi 3-Element Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details