YAGI 3-ELEMENT 7dBd 430-450MHz PIGTAIL "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y2243A-B |
| Product Name | Yagi 3-Element Antenna |
| Applications | HighFrequency; Ultra High Frequency |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 430.0 to 450.0 MHz |
| Gain | 7 dB |
Vertical