Comtelco Industries, Inc. Yagi 10-Element Antenna Y221910A

Description
YAGI 10-ELEMENT 10dBd 1850-1990MHz PIGTAIL "N" FEMALE TERMINATION
Description
YAGI 10-ELEMENT 10dBd 1850-1990MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 10-Element Antenna - Y221910A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 10-Element Antenna
Y221910A
Yagi 10-Element Antenna Y221910A
YAGI 10-ELEMENT 10dBd 1850-1990MHz PIGTAIL "N" FEMALE TERMINATION

YAGI 10-ELEMENT 10dBd 1850-1990MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y221910A
Product Name Yagi 10-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 1850.0 to 1990.0 MHz
Gain 10 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675040P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details