Comtelco Industries, Inc. Yagi 10-Element Antenna Y221510A

Description
YAGI,10-ELEMENT 10dBd 1450-1550MHz PIGTAIL "N" FEMALE TERMINATION
Description
YAGI,10-ELEMENT 10dBd 1450-1550MHz PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Yagi 10-Element Antenna - Y221510A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Yagi 10-Element Antenna
Y221510A
Yagi 10-Element Antenna Y221510A
YAGI,10-ELEMENT 10dBd 1450-1550MHz PIGTAIL "N" FEMALE TERMINATION

YAGI,10-ELEMENT 10dBd 1450-1550MHz PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number Y221510A
Product Name Yagi 10-Element Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 1450.0 to 1550.0 MHz
Gain 10 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1408062 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 900.0 to ? MHz
View Details
RF Antennas - 2115-NN01-004TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers