Mobile Mark, Inc. SMT Antennas SM-1575

Description
Mobilemark SM-1575-2C-WHT-180
Request a Quote
Description
Mobilemark SM-1575-2C-WHT-180
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 7239151 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
7239151
SMT Antennas 7239151
Mobilemark SM-1575-2C-WHT-180

Mobilemark SM-1575-2C-WHT-180

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 7239151
Product Name SMT Antennas
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details