Comtelco Industries, Inc. Portable Right Angle Swivel Antenna PWXR-2400-TN

Description
PORTABLE RIGHT ANGLE SWIVEL 1/2 WAVE 9 1/2" LONG ANTENNA TNC TERMINATION 2400-2500MHz
Description
PORTABLE RIGHT ANGLE SWIVEL 1/2 WAVE 9 1/2" LONG ANTENNA TNC TERMINATION 2400-2500MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Right Angle Swivel Antenna - PWXR-2400-TN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Right Angle Swivel Antenna
PWXR-2400-TN
Portable Right Angle Swivel Antenna PWXR-2400-TN
PORTABLE RIGHT ANGLE SWIVEL 1/2 WAVE 9 1/2" LONG ANTENNA TNC TERMINATION 2400-2500MHz

PORTABLE RIGHT ANGLE SWIVEL 1/2 WAVE 9 1/2" LONG ANTENNA TNC TERMINATION 2400-2500MHz

Supplier's Site
Portable Right Angle Swivel Antenna - PWXR-2400-TN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Right Angle Swivel Antenna
PWXR-2400-TN
Portable Right Angle Swivel Antenna PWXR-2400-TN
PORTABLE RIGHT ANGLE SWIVEL 1/2 WAVE 9 1/2" LONG ANTENNA TNC TERMINATION 1850-1990MHz

PORTABLE RIGHT ANGLE SWIVEL 1/2 WAVE 9 1/2" LONG ANTENNA TNC TERMINATION 1850-1990MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc. Comtelco Industries, Inc.
Product Category Antennas Antennas
Product Number PWXR-2400-TN PWXR-2400-TN
Product Name Portable Right Angle Swivel Antenna Portable Right Angle Swivel Antenna
Pattern Type Omni directional Omni directional
Polarization Vertical Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz 1850.0 to 1990.0 MHz
Gain 0.0 dB 0.0 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2823592-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GNSS, GPS, WiMAX, Wi-Fi, GSM, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details