Mobile Mark, Inc. WiFi Antennas PSKN4-W6E-RS

Description
Wi-Fi 6E Device Antenna RP-SMA (M)
Request a Quote Datasheet
Description
Wi-Fi 6E Device Antenna RP-SMA (M)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2354798 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2354798
WiFi Antennas 2354798
Wi-Fi 6E Device Antenna RP-SMA (M)

Wi-Fi 6E Device Antenna RP-SMA (M)

Supplier's Site
RF Antennas - PSKN4-W6E-RS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PSKN4-W6E-RS
RF Antennas PSKN4-W6E-RS
2.45GHz, 6.1375GHz 802.11ax, Wi-Fi 6e Blade, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 7.125GHz 4dBi RP-SMA Connector Mount

2.45GHz, 6.1375GHz 802.11ax, Wi-Fi 6e Blade, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 7.125GHz 4dBi RP-SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2354798 PSKN4-W6E-RS
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network 802.11ax, Wi-Fi 6e
Pattern Type Omni directional
Primary Frequency Range 6100.0 to 7100.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details