Comtelco Industries, Inc. Portable Swivel Antenna PS2.4-TNC-RP-4

Description
PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH TNC REVERSE POLARITY TERMINATION 2.4-2.5GHz
Description
PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH TNC REVERSE POLARITY TERMINATION 2.4-2.5GHz

Suppliers

Company
Product
Description
Supplier Links
Portable Swivel Antenna - PS2.4-TNC-RP-4 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Swivel Antenna
PS2.4-TNC-RP-4
Portable Swivel Antenna PS2.4-TNC-RP-4
PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH TNC REVERSE POLARITY TERMINATION 2.4-2.5GHz

PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH TNC REVERSE POLARITY TERMINATION 2.4-2.5GHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PS2.4-TNC-RP-4
Product Name Portable Swivel Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1248689 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN02-101TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n/a/ac, Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 10300.0 MHz
Gain 2.4 to 3.6 dB
View Details
4 suppliers